Manufacturer: NXP
Win Source Part Number: 883392-MC33662BLEF
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver - LINbus 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MC336
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13347, 935311331574
1/1 Transceiver LINbus 8-SOIC
IC TRANSCEIVER 1/1 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 883392-MC33662BLEF | MC33662BLEF | MC33662BLEF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC33662BLEF | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |