The MC33660BEFR2 is a serial link bus interface device designed for bi-directional half-duplex communication in automotive diagnostic applications, compliant with the ISO9141 specification. It interfaces between a vehicle's on-board microcontroller and off-board systems via the ISO K line. The device operates over a supply voltage range of 8.0 V to 18 V and is specified for an ambient temperature range of -40 °C to 125 °C. Key features include robust protection against bus shorts and over-temperature conditions, thermal shutdown with hysteresis, and the ability to drive high currents on the ISO K line. The device supports parasitic capacitance of up to 10 nF and offers 8.0 kV ESD protection with minimal additional components. It is packaged in an economical SO-8 surface-mount plastic package, making it suitable for various applications beyond automotive, including industrial and robotic equipment.
Manufacturer: NXP USA Inc.
Win Source Part Number: 810498-MC33660BEFR2
Packaging: Reel
Mounting Style: Surface Mount
Applications: Automotive
Interface: Serial Link Bus Interface
Supplier Device Package: 8-SOIC
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 18V
Interface - Specialized Transceiver, Physical layer, ISO9141 K Line Serial Link Interface, SOIC 8
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED 8SOIC
SOIC-8 Interface - Specialized ROHS
IC INTERFACE SPECIALIZED 8SOIC
ISO K LINE SERIAL LINK INTERFCE, 125DEGC ROHS COMPLIANT: YES
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 810498-MC33660BEFR2 | MC33660BEFR2 | MC33660BEFR2 | MC33660BEFR2 | MC33660BEFR2 | MC33660BEFR2 | MC33660BEFR2 | 64AH4059 |
| Product Name | Interface - Interface - Specialized - MC33660BEFR2 | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Interface - Specialized | Iso K Line Serial Link Interfce, 125Degc Rohs Compliant Nxp |
| Device Type | Sensor Interface | Sensor Interface | UART | Sensor Interface |