NXP Semiconductors Rf Receiver MC33596FCE

Description
TELECOM CIRCUIT, 1-FUNC Product overview: MC33596FCE from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FCE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TELECOM CIRCUIT, 1-FUNC Product overview: MC33596FCE from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FCE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Rf Receiver
870-MC33596FCE
Rf Receiver 870-MC33596FCE
TELECOM CIRCUIT, 1-FUNC Product overview: MC33596FCE from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FCE can be used for catalog matching and distributor lookup.

TELECOM CIRCUIT, 1-FUNC Product overview: MC33596FCE from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33596FCE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - MC33596FCE - 1218442-MC33596FCE - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MC33596FCE
1218442-MC33596FCE
RF Receivers - MC33596FCE 1218442-MC33596FCE
Manufacturer: NXP Win Source Part Number: 1218442-MC33596FCE Packaging: Tray Applications: General Data Transfer Frequency: 304, 315, 426, 434, 868, 915MHz Data Interface: PCB, Surface Mount Sensitivity: -104dBm Modulation or Protocol: FSK, OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 32-QFN-EP (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 22.4kBaud Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,470 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Receiving Current: 10.3mA

Manufacturer: NXP
Win Source Part Number: 1218442-MC33596FCE
Packaging: Tray
Applications: General Data Transfer
Frequency: 304, 315, 426, 434, 868, 915MHz
Data Interface: PCB, Surface Mount
Sensitivity: -104dBm
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 32-QFN-EP (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 22.4kBaud
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,470
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V
Receiving Current: 10.3mA

Buy Now
RF and Wireless - RF Receivers - MC33596FCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MC33596FCE
RF and Wireless - RF Receivers MC33596FCE
TELECOM CIRCUIT, 1-FUNC

TELECOM CIRCUIT, 1-FUNC

Supplier's Site
RF Receivers - MC33596FCE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33596FCE
RF Receivers MC33596FCE
- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-QFN-EP (5x5)

- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-QFN-EP (5x5)

Buy Now Datasheet
RF Receivers - MC33596FCE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33596FCE
RF Receivers MC33596FCE
- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-QFN-EP (5x5)

- RF Receiver FSK, OOK 304MHz, 315MHz, 426MHz, 434MHz, 868MHz, 915MHz -104dBm 22.4kBaud PCB, Surface Mount 32-QFN-EP (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-MC33596FCE 1218442-MC33596FCE MC33596FCE MC33596FCE
Product Name Rf Receiver RF Receivers - MC33596FCE RF and Wireless - RF Receivers RF Receivers
Applications General Data Transfer General Data Transfer
Package Type Bulk Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Communication Interface PCB, Surface Mount
RF Modulation FSK, OOK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

433.92MHZ Rf Receiver - 870-MICRF230YQS-TR - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
Specs
Applications General Purpose
Package Type Tape & Reel (TR)
RF Modulation ISM
View Details
4 suppliers
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details