- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MC33594FTA-ND |
| Product Name | RF Receivers |
| Device Type | Receiver |
| Operating Frequency | 315 to 434 MHz |
| Bias Current | 5.7 mA |