NXP Semiconductors RF Receivers - MC33594FTA MC33594FTA

Description
Manufacturer: NXP Win Source Part Number: 003359-MC33594FTA Packaging: Tray Applications: General Data Transfer Frequency: 315MHz, 434MHz Data Interface: PCB, Surface Mount Sensitivity: -105dBm Data Rate (Max): 11 kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 5.7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 24-LQFP (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 003359-MC33594FTA Packaging: Tray Applications: General Data Transfer Frequency: 315MHz, 434MHz Data Interface: PCB, Surface Mount Sensitivity: -105dBm Data Rate (Max): 11 kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 5.7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 24-LQFP (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MC33594FTA - 003359-MC33594FTA - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MC33594FTA
003359-MC33594FTA
RF Receivers - MC33594FTA 003359-MC33594FTA
Manufacturer: NXP Win Source Part Number: 003359-MC33594FTA Packaging: Tray Applications: General Data Transfer Frequency: 315MHz, 434MHz Data Interface: PCB, Surface Mount Sensitivity: -105dBm Data Rate (Max): 11 kBaud Modulation or Protocol: FSK, OOK Current - Receiving: 5.7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 24-LQFP (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: NXP
Win Source Part Number: 003359-MC33594FTA
Packaging: Tray
Applications: General Data Transfer
Frequency: 315MHz, 434MHz
Data Interface: PCB, Surface Mount
Sensitivity: -105dBm
Data Rate (Max): 11 kBaud
Modulation or Protocol: FSK, OOK
Current - Receiving: 5.7mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 24-LQFP (4x4)
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Rf Receiver - 870-MC33594FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-MC33594FTA
Rf Receiver 870-MC33594FTA
PLL TUNED UHF RECIEVER, PQFP24 Product overview: MC33594FTA from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33594FTA can be used for catalog matching and distributor lookup.

PLL TUNED UHF RECIEVER, PQFP24 Product overview: MC33594FTA from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33594FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - MC33594FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MC33594FTA
RF and Wireless - RF Receivers MC33594FTA
PLL TUNED UHF RECIEVER, PQFP24

PLL TUNED UHF RECIEVER, PQFP24

Supplier's Site
RF Receivers - MC33594FTA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33594FTA
RF Receivers MC33594FTA
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

Buy Now Datasheet
RF Receivers - MC33594FTA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MC33594FTA
RF Receivers MC33594FTA
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 003359-MC33594FTA 870-MC33594FTA MC33594FTA MC33594FTA
Product Name RF Receivers - MC33594FTA Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 24-LQFP (4x4) Bulk Surface Mount; Surface Mount Surface Mount; 24-LQFP
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -105 dBm -105 dBm -105 dBm
Operating Frequency 315 to 434 MHz 315 to 434 MHz 315 to 434 MHz
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver, Transmitter, and Transceiver Finished Units - FCTN-RLY4-315-2 - Quarktwin Technology Ltd.
Specs
Features RoHS
Sensitivity -112 dBm
Operating Frequency 315 MHz
View Details
Telemetry Receiver - ETRC-09E2D-00 - Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details