PLL TUNED UHF RECIEVER, PQFP24 Product overview: MC33591FTA from Freescale Semiconductor, Inc. (NXP Semiconductors) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MC33591FTA can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: MC33591FTA-222755
Packaging: Tray
Applications: General Data Transfer
Frequency: 315MHz, 434MHz
Data Interface: PCB, Surface Mount
Sensitivity: -105dBm
Data Rate (Max): 11 kBaud
Modulation or Protocol: FSK, OOK
Current - Receiving: 5.7mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Voltage - Supply: 1.9 V ~ 3.6 V
Supplier Device Package: 24-LQFP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case: 24-LQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
PLL TUNED UHF RECIEVER, PQFP24
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-MC33591FTA | MC33591FTA-222755 | MC33591FTA | MC33591FTA | MC33591FTA |
| Product Name | Rf Receiver | RF Receivers - MC33591FTA | RF and Wireless - RF Receivers | RF Receivers | RF Receivers |
| Applications | General Data Transfer | General Data Transfer | |||
| Package Type | Bulk | Surface Mount; Surface Mount | Surface Mount; 24-LQFP | Surface Mount; 24-LQFP | |
| Communication Interface | SPI | ||||
| RF Modulation | FSK, OOK | ||||
| Features | RoHS | RoHS | RoHS |