Manufacturer: NXP
Win Source Part Number: 926143-MC33493ADTBER
Operating Temperature Range: -40°C ~ 125°C
Features: RF Transmitter FSK, OOK 315MHz ~ 434MHz, 868MHz ~ 928MHz -3dBm 10kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC334
Categories: RF/IF and RFID
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MC33493ADTBER2DKR, MC33493ADTBER2CT, MC33493ADTBER2TR
"RF Transmitter FSK, OOK 315MHz ~ 434MHz, 868MHz ~ 928MHz -3dBm 10kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"
RF TX IC FSK 315-434MHZ 14TSSOP Product overview: MC33493ADTBER2 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 434MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MC33493ADTBER2 can be used for catalog matching and distributor lookup.
RF TX IC FSK 315-434MHZ 14TSSOP
RF Transmitter FSK, OOK 315MHz ~ 434MHz, 868MHz ~ 928MHz -3dBm 10kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 926143-MC33493ADTBER2 | MC33493ADTBER2TR-ND | 871-MC33493ADTBER2 | MC33493ADTBER2 | MC33493ADTBER2 |
| Product Name | RF Transmitters - MC33493ADTBER2 | RF Transmitters | 434MHZ Rf Transmitter | RF and Wireless - RF Transmitters | RF Transmitters |
| Package Type | Surface Mount; Surface Mount | Surface Mount; "14-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; 14-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Device Type | Transmitter | ||||
| Applications | Mobile / Wireless Systems | General Data Transfer | General Data Transfer | ||
| RF Modulation | On-Off Keyed; Frequency Shift Key | FSK, OOK |