"RF Transmitter FSK, OOK 315MHz ~ 434MHz, 868MHz ~ 928MHz -3dBm 10kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"
RF TX IC FSK 315-434MHZ 14TSSOP
RF Transmitter FSK, OOK 315MHz ~ 434MHz, 868MHz ~ 928MHz -3dBm 10kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | MC33493ADTBE-ND | MC33493ADTBE | MC33493ADTBE |
| Product Name | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter | ||
| Applications | Mobile / Wireless Systems | General Data Transfer | |
| RF Modulation | On-Off Keyed; Frequency Shift Key | ||
| Features | Antenna Connector | RoHS | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |