NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MC33397DWR2

Description
Win Source Part Number: 1077201-MC33397DWR2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: Parallel, SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 6 Current - Output (Max): 1.5A Output Configuration: Low Side Voltage - Load: 4.75V ~ 5.25V Rds On (Typ): 700mOhm Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC33397DWR2MC33397DW /R2; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Freescale Semiconductor Other Names: FREMOTMC33397DWR2,21 56-MC33397DWR2 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1077201-MC33397DWR2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: Parallel, SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 6 Current - Output (Max): 1.5A Output Configuration: Low Side Voltage - Load: 4.75V ~ 5.25V Rds On (Typ): 700mOhm Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC33397DWR2MC33397DW /R2; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Freescale Semiconductor Other Names: FREMOTMC33397DWR2,21 56-MC33397DWR2 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1077201-MC33397DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1077201-MC33397DWR2
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1077201-MC33397DWR2
Win Source Part Number: 1077201-MC33397DWR2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: Parallel, SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 6 Current - Output (Max): 1.5A Output Configuration: Low Side Voltage - Load: 4.75V ~ 5.25V Rds On (Typ): 700mOhm Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): MC33397DWR2MC33397DW /R2; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Freescale Semiconductor Other Names: FREMOTMC33397DWR2,21 56-MC33397DWR2 RoHS Status: Not applicable

Win Source Part Number: 1077201-MC33397DWR2
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: Parallel, SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 6
Current - Output (Max): 1.5A
Output Configuration: Low Side
Voltage - Load: 4.75V ~ 5.25V
Rds On (Typ): 700mOhm
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MC33397DWR2MC33397DW/R2;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Freescale Semiconductor
Other Names: FREMOTMC33397DWR2,2156-MC33397DWR2
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1077201-MC33397DWR2
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details