IC INTERFACE SPECIALIZED 28SOIC / Automotive Interface 28-SOIC Product overview: MC33389DDW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOIC, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-MC33389DDW can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 883383-MC33389DDW
Features: Automotive Interface 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC333
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC INTERFACE SPECIALIZED 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-MC33389DDW | 883383-MC33389DDW | MC33389DDW | MC33389DDW |
| Product Name | Automotive SOIC Interface Transceiver IC | Interface - Interface - Specialized - MC33389DDW | Interface - Specialized | Specialized |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |