NXP Semiconductors Interface - Interface - Specialized - MC33389CDWR2 MC33389CDWR2

Description
Manufacturer: NXP Win Source Part Number: 1073383-MC33389CDWR2 Packaging: Reel - TR Applications: Automotive Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Supply Voltage - Operating: 5.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1073383-MC33389CDWR2 Packaging: Reel - TR Applications: Automotive Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Supply Voltage - Operating: 5.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33389CDWR2 - 1073383-MC33389CDWR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33389CDWR2
1073383-MC33389CDWR2
Interface - Interface - Specialized - MC33389CDWR2 1073383-MC33389CDWR2
Manufacturer: NXP Win Source Part Number: 1073383-MC33389CDWR2 Packaging: Reel - TR Applications: Automotive Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Supply Voltage - Operating: 5.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1073383-MC33389CDWR2
Packaging: Reel - TR
Applications: Automotive
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-SOIC
Supply Voltage - Operating: 5.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33389CDWR2
Integrated Circuits (ICs) - Interface - Specialized MC33389CDWR2
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site
Interface - Specialized - MC33389CDWR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33389CDWR2
Interface - Specialized MC33389CDWR2
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site Datasheet
Specialized - MC33389CDWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33389CDWR2
Specialized MC33389CDWR2
Automotive Interface 28-SOIC

Automotive Interface 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1073383-MC33389CDWR2 MC33389CDWR2 MC33389CDWR2 MC33389CDWR2
Product Name Interface - Interface - Specialized - MC33389CDWR2 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 5.5 V ~ 18 V 1.8V; Other 1.8V; Other; 5.5V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface - Specialized - 33P3721-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details