NXP Semiconductors Interface - Interface - Controllers - MC33388DR2 MC33388DR2

Description
Manufacturer: NXP Win Source Part Number: 1073381-MC33388DR2 Packaging: Reel - TR Protocol: CAN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Physical Layer Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1073381-MC33388DR2 Packaging: Reel - TR Protocol: CAN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Physical Layer Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MC33388DR2 - 1073381-MC33388DR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MC33388DR2
1073381-MC33388DR2
Interface - Interface - Controllers - MC33388DR2 1073381-MC33388DR2
Manufacturer: NXP Win Source Part Number: 1073381-MC33388DR2 Packaging: Reel - TR Protocol: CAN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Physical Layer Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1073381-MC33388DR2
Packaging: Reel - TR
Protocol: CAN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Purpose: Physical Layer Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface - Interface - Controllers - MC33388DR2 - 022661-MC33388DR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MC33388DR2
022661-MC33388DR2
Interface - Interface - Controllers - MC33388DR2 022661-MC33388DR2
Manufacturer: NXP Win Source Part Number: 022661-MC33388DR2 Packaging: Reel - TR Protocol: CAN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Purpose: Physical Layer Controller Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 5mA

Manufacturer: NXP
Win Source Part Number: 022661-MC33388DR2
Packaging: Reel - TR
Protocol: CAN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Purpose: Physical Layer Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 5mA

Buy Now Datasheet
Controllers - MC33388DR2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MC33388DR2-ND
Controllers MC33388DR2-ND
CANbus Physical Layer Controller Interface 14-SO

CANbus Physical Layer Controller Interface 14-SO

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
736-MC33388DR2
Interface Transceiver IC 736-MC33388DR2
IC TOLERANT CAN INT FAULT 14SOIC Product overview: MC33388DR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MC33388DR2 can be used for catalog matching and distributor lookup.

IC TOLERANT CAN INT FAULT 14SOIC Product overview: MC33388DR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MC33388DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Controllers - MC33388DR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
MC33388DR2
Interface - Controllers MC33388DR2
IC TOLERANT CAN INT FAULT 14SOIC

IC TOLERANT CAN INT FAULT 14SOIC

Supplier's Site Datasheet
Controllers - MC33388DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MC33388DR2
Controllers MC33388DR2
CANbus Physical Layer Controller Interface 14-SO

CANbus Physical Layer Controller Interface 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MC33388DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MC33388DR2
Integrated Circuits (ICs) - Interface - Controllers MC33388DR2
IC TOLERANT CAN INT FAULT 14SOIC

IC TOLERANT CAN INT FAULT 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1073381-MC33388DR2 MC33388DR2-ND 736-MC33388DR2 MC33388DR2 MC33388DR2 MC33388DR2
Product Name Interface - Interface - Controllers - MC33388DR2 Controllers Interface Transceiver IC Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32287-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - 448-CY7C68300C-56LTXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers