Manufacturer: NXP
Win Source Part Number: 883382-MC33388D
Operating Temperature Range: -40°C ~ 125°C
Features: CANbus Physical Layer Controller - - Interface 14-SO
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Part Status: Obsolete
Family Name: MC333
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
CANbus Physical Layer Controller Interface 14-SO
IC CAN FAULT TOL INTRFACE 14SOIC Product overview: MC33388D from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-MC33388D can be used for catalog matching and distributor lookup.
IC CAN FAULT TOL INTRFACE 14SOIC
CANbus Physical Layer Controller Interface 14-SO
IC CAN FAULT TOL INTRFACE 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 883382-MC33388D | MC33388D-ND | 736-MC33388D | MC33388D | MC33388D | MC33388D |
| Product Name | Interface - Interface - Controllers - MC33388D | Controllers | Interface Transceiver IC | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Transceiver | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC; 14-SO | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC |