Manufacturer: NXP
Win Source Part Number: 787736-MC33298P
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-DIP (0.300", 7.62mm)
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: 2.5 V ~ 4.5 V
Number of Outputs: 8
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 9 V ~ 26.5 V
Rds On (Typ): 350 mOhm
Family Name: MC33298
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DIP
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): MC33298DW; MCZ33298EGR2; MC33298DWR2; MCZ33298EG;
Introduction Date: January 21, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC PWR SWITCH N-CHAN 1:8 20DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MC33298P | MC33298P |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MC33298P | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 9 V ~ 26.5 V |