Manufacturer: NXP
Win Source Part Number: 787735-MC33290D
Packaging: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 8 V ~ 18 V
Interface: Serial
Part Status: Obsolete(EOL)
Family Name: MC33290
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC33290DR2; MCZ33290EF; MC33660EFR2; MC33290EF;
Introduction Date: November 12, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 787735-MC33290D | MC33290D | MC33290D | MC33290D |
| Product Name | Interface - Interface - Specialized - MC33290D | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |