NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - MC33199DR2 MC33199DR2

Description
Manufacturer: NXP Win Source Part Number: 144311-MC33199DR2 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 144311-MC33199DR2 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC33199DR2 - 144311-MC33199DR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC33199DR2
144311-MC33199DR2
Interface - Interface - Drivers, Receivers, Transceivers - MC33199DR2 144311-MC33199DR2
Manufacturer: NXP Win Source Part Number: 144311-MC33199DR2 Packaging: Reel - TR Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: NXP
Win Source Part Number: 144311-MC33199DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: ISO 9141
Number of Drivers/Receivers: 1/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-MC33199DR2
Interface Transceiver IC 710-MC33199DR2
IC DRIVER 1/0 14SOIC Product overview: MC33199DR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33199DR2 can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 14SOIC Product overview: MC33199DR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33199DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC33199DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC33199DR2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC33199DR2
IC DRIVER 1/0 14SOIC

IC DRIVER 1/0 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 144311-MC33199DR2 710-MC33199DR2 MC33199DR2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC33199DR2 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-1833-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1913473 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details