Win Source Part Number: 973483-MC32PF3001A6E
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Processor
Standard Package: 260
Mounting: SMD (SMT)
Voltage - Supply: 2.8V ~ 5.5V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-HVQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935312927557
Base Product Number: MC32PF3001
Processor PMIC 48-HVQFN (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 973483-MC32PF3001A6EP | MC32PF3001A6EP |
| Product Name | Integrated Circuits (ICs) - PMIC - Power Management - Specialized | Power Management - Specialized |
| Output Options | Inverting |