The MC32PF3000A7EPR2 is a power management integrated circuit (PMIC) designed for use with NXP's i.MX 7 and i.MX 6SL/SX/UL application processors. It features four adjustable high-efficiency buck converters with output currents of 1.75 A, 1.5 A, 1.25 A, and 1.0 A, as well as six adjustable linear regulators. The device operates within an input voltage range of 2.8 V to 4.5 V or 3.7 V to 5.5 V and includes a 5.0 V, 600 mA boost regulator. The MC32PF3000A7EPR2 supports multiple modes of operation, including PWM, PFM, and APS, and offers programmable start-up sequences and timing through I²C control. It also includes a coin-cell charger and an always-on RTC supply, making it suitable for applications requiring low power consumption. The operating temperature range is from -40 °C to +125 °C, which is beneficial for industrial and automotive applications. This PMIC is ideal for powering tablets, eReaders, wearables, POS terminals, and various industrial control systems.
POWER MANAGEMENT IC I.MX7 PRE
| Lingto Electronic Limited | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | MC32PF3000A7EPR2 |
| Product Name | PMIC - Power Management - Specialized |