Manufacturer: NXP
Win Source Part Number: 003343-MC14LC5480SDR
Packaging: Reel - TR
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer: NXP
Win Source Part Number: 1073250-MC14LC5480SD
Packaging: Reel - TR
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
PCM, Filter Interface 13 b PCM Audio Interface 20-SSOP
IC CODEC PCM FILTER 13B 20SSOP Product overview: MC14LC5480SDR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC14LC5480SDR2 can be used for catalog matching and distributor lookup.
PCM, Filter Interface 13 b PCM Audio Interface 20-SSOP
IC CODEC PCM FILTER 13B 20SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 003343-MC14LC5480SDR2 | MC14LC5480SDTR-ND | 716-MC14LC5480SDR2 | MC14LC5480SDR2 | MC14LC5480SDR2 | MC14LC5480SDR2 |
| Product Name | Interface - Interface - CODECs - MC14LC5480SDR2 | CODECS | Interface Transceiver IC | CODECS | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Codec | Transceiver | Codec | PCM, Filter | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; SSOP; 20-SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Tape & Reel (TR) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | SSOP; 20-SSOP (0.209", 5.30mm Width) |