NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - MC145574ADW MC145574ADW

Description
Manufacturer: NXP Win Source Part Number: 127348-MC145574ADW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 127348-MC145574ADW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC145574ADW - 127348-MC145574ADW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC145574ADW
127348-MC145574ADW
Interface - Interface - Drivers, Receivers, Transceivers - MC145574ADW 127348-MC145574ADW
Manufacturer: NXP Win Source Part Number: 127348-MC145574ADW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: NXP
Win Source Part Number: 127348-MC145574ADW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet
Drivers, Receivers, Transceivers - MC145574ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MC145574ADW
Drivers, Receivers, Transceivers MC145574ADW
Transceiver 28-SOIC

Transceiver 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 127348-MC145574ADW MC145574ADW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC145574ADW Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details