NXP Semiconductors Interface Transceiver IC MC145572APB

Description
IC TRANSCEIVER 44LQFP Product overview: MC145572APB from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC145572APB can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TRANSCEIVER 44LQFP Product overview: MC145572APB from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC145572APB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-MC145572APB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MC145572APB
Interface Transceiver IC 710-MC145572APB
IC TRANSCEIVER 44LQFP Product overview: MC145572APB from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC145572APB can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 44LQFP Product overview: MC145572APB from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC145572APB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - MC145572APB - 1217953-MC145572APB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC145572APB
1217953-MC145572APB
Interface - Interface - Drivers, Receivers, Transceivers - MC145572APB 1217953-MC145572APB
Manufacturer: NXP Win Source Part Number: 1217953-MC145572APB Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: RS232 Categories: Integrated Circuits Supplier Device Package: 44-LQFP Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Family Part Number: MC145572A Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: NXP
Win Source Part Number: 1217953-MC145572APB
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Categories: Integrated Circuits
Supplier Device Package: 44-LQFP
Status: Obsolete
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: MC145572A
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC145572APB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC145572APB
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC145572APB
IC TRANSCEIVER 44LQFP

IC TRANSCEIVER 44LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC145572APB 1217953-MC145572APB MC145572APB
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC145572APB Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3210M-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details