NXP Semiconductors Interface Transceiver IC MC145484DW

Description
IC CODEC PCM FILTER 13B 20SOIC Product overview: MC145484DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145484DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CODEC PCM FILTER 13B 20SOIC Product overview: MC145484DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145484DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
716-MC145484DW
Interface Transceiver IC 716-MC145484DW
IC CODEC PCM FILTER 13B 20SOIC Product overview: MC145484DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145484DW can be used for catalog matching and distributor lookup.

IC CODEC PCM FILTER 13B 20SOIC Product overview: MC145484DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145484DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - MC145484DW - 044423-MC145484DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - MC145484DW
044423-MC145484DW
Interface - Interface - CODECs - MC145484DW 044423-MC145484DW
Manufacturer: NXP Win Source Part Number: 044423-MC145484DW Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Resolution (Bits): 13 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 044423-MC145484DW
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - MC145484DW-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface 13 b PCM Audio Interface 20-SOIC

PCM, Filter Interface 13 b PCM Audio Interface 20-SOIC

Buy Now Datasheet
CODECS - MC145484DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface 13 b PCM Audio Interface 20-SOIC

PCM, Filter Interface 13 b PCM Audio Interface 20-SOIC

Buy Now Datasheet
Interface - CODECs - MC145484DW - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
MC145484DW
Interface - CODECs MC145484DW
IC CODEC PCM FILTER 13B 20SOIC

IC CODEC PCM FILTER 13B 20SOIC

Supplier's Site Datasheet
IC CODEC PCM FILTER 13B 20SOIC

IC CODEC PCM FILTER 13B 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-MC145484DW 044423-MC145484DW MC145484DW-ND MC145484DW MC145484DW MC145484DW
Product Name Interface Transceiver IC Interface - Interface - CODECs - MC145484DW CODECS CODECS Interface - CODECs CODECS
Device Type Transceiver Sensor Interface Codec Codec Sensor Interface; Codec PCM, Filter
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube SOIC; 20-SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Controllers - CYWB0226ABM-BVXIT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 1.8V ~ 3.3V
View Details
3 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - TLV320AIC33IGQE - Lingto Electronic Limited
Specs
Technology I²C, Serial, SPI™
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details