IC CODEC-FILTER PCM 3V 20-SSOP Product overview: MC145483SD from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145483SD can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 113883-MC145483SD
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Digital Supply Voltage: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
PCM, Filter Interface 13 b PCM Audio Interface 20-SSOP
PCM, Filter Interface 13 b PCM Audio Interface 20-SSOP
IC CODEC-FILTER PCM 3V 20-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-MC145483SD | 113883-MC145483SD | MC145483SD-ND | MC145483SD | MC145483SD |
| Product Name | 3V SSOP Interface Transceiver IC | Interface - Interface - CODECs - MC145483SD | CODECS | CODECS | Interface - CODECs |
| Device Type | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tube | SOP; SSOP; 20-SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) |