NXP Semiconductors Integrated Circuits (ICs) - Interface - CODECs MC145483EJ

Description
Win Source Part Number: 1188325-MC145483EJ Category: Integrated Circuits (ICs)>Interface - CODECs Type: PCM, Filter Package: Tube Standard Package: 75 Mounting: SMD (SMT) Data Interface: PCM Audio Interface Voltage - Supply, Digital: 2.7V ~ 5.25V Resolution (Bits): 13 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: Freescale Semiconductor Other Names: 2156-MC145483EJ-FR,F REFREMC145483EJ Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1188325-MC145483EJ Category: Integrated Circuits (ICs)>Interface - CODECs Type: PCM, Filter Package: Tube Standard Package: 75 Mounting: SMD (SMT) Data Interface: PCM Audio Interface Voltage - Supply, Digital: 2.7V ~ 5.25V Resolution (Bits): 13 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: Freescale Semiconductor Other Names: 2156-MC145483EJ-FR,F REFREMC145483EJ Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1188325-MC145483EJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1188325-MC145483EJ
Integrated Circuits (ICs) - Interface - CODECs 1188325-MC145483EJ
Win Source Part Number: 1188325-MC145483EJ Category: Integrated Circuits (ICs)>Interface - CODECs Type: PCM, Filter Package: Tube Standard Package: 75 Mounting: SMD (SMT) Data Interface: PCM Audio Interface Voltage - Supply, Digital: 2.7V ~ 5.25V Resolution (Bits): 13 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8542.39.0001 Mfr: Freescale Semiconductor Other Names: 2156-MC145483EJ-FR,F REFREMC145483EJ Product Status: Obsolete

Win Source Part Number: 1188325-MC145483EJ
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: PCM, Filter
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 2.7V ~ 5.25V
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8542.39.0001
Mfr: Freescale Semiconductor
Other Names: 2156-MC145483EJ-FR,FREFREMC145483EJ
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-MC145483EJ
Interface Transceiver IC 716-MC145483EJ
PCM CODEC, MU-LAW, 1-FUNC, CMOS Product overview: MC145483EJ from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145483EJ can be used for catalog matching and distributor lookup.

PCM CODEC, MU-LAW, 1-FUNC, CMOS Product overview: MC145483EJ from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145483EJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - MC145483EJ-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface 13 b PCM Audio Interface 20-TSSOP

PCM, Filter Interface 13 b PCM Audio Interface 20-TSSOP

Buy Now Datasheet
IC CODEC-FI 13BIT 3V 20-TSSOP

IC CODEC-FI 13BIT 3V 20-TSSOP

Supplier's Site Datasheet
Interface - CODECs - MC145483EJ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
MC145483EJ
Interface - CODECs MC145483EJ
IC CODEC-FI 13BIT 3V 20-TSSOP

IC CODEC-FI 13BIT 3V 20-TSSOP

Supplier's Site Datasheet
CODECS - MC145483EJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface 13 b PCM Audio Interface 20-TSSOP

PCM, Filter Interface 13 b PCM Audio Interface 20-TSSOP

Buy Now Datasheet
CODECS - MC145483EJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface 13 b PCM Audio Interface 20-TSSOP

PCM, Filter Interface 13 b PCM Audio Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1188325-MC145483EJ 716-MC145483EJ MC145483EJ-ND MC145483EJ MC145483EJ MC145483EJ
Product Name Integrated Circuits (ICs) - Interface - CODECs Interface Transceiver IC CODECS CODECS Interface - CODECs CODECS
Device Type Sensor Interface; Codec Transceiver Codec PCM, Filter Sensor Interface; Codec Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP Tube TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907344 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - IP4855CX25Z - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type BGA
View Details
3 suppliers
Interface Transceiver IC - 702-SI32281-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers