Manufacturer: NXP
Win Source Part Number: 926094-MC145483DWR2
Operating Temperature Range: -40°C ~ 85°C
Features: PCM, Filter Interface 13 b PCM Audio Interface 20-SOIC
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC145
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC145483DWR2TR, MC145483DWR2CT
PCM, Filter Interface 13 b PCM Audio Interface 20-SOIC
IC CODEC-FILTER PCM 3V 20-SOIC Product overview: MC145483DWR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145483DWR2 can be used for catalog matching and distributor lookup.
IC CODEC-FILTER PCM 3V 20-SOIC
IC CODEC-FILTER PCM 3V 20-SOIC
PCM, Filter Interface 13 b PCM Audio Interface 20-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 926094-MC145483DWR2 | MC145483DWR2TR-ND | 716-MC145483DWR2 | MC145483DWR2 | MC145483DWR2 | MC145483DWR2 |
| Product Name | Interface - Interface - CODECs - MC145483DWR2 | CODECS | 3V SOIC Interface Transceiver IC | CODECS | Interface - CODECs | CODECS |
| Device Type | Sensor Interface | Codec | Transceiver | PCM, Filter | Sensor Interface; Codec | Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Tape & Reel (TR) | SOIC; 20-SOIC (0.295", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) |