NXP Semiconductors 3V SOIC Interface Transceiver IC MC145481EG

Description
IC CODEC-FILTER PCM 3V 20-SOIC Product overview: MC145481EG from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145481EG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CODEC-FILTER PCM 3V 20-SOIC Product overview: MC145481EG from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145481EG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V SOIC Interface Transceiver IC
716-MC145481EG
3V SOIC Interface Transceiver IC 716-MC145481EG
IC CODEC-FILTER PCM 3V 20-SOIC Product overview: MC145481EG from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145481EG can be used for catalog matching and distributor lookup.

IC CODEC-FILTER PCM 3V 20-SOIC Product overview: MC145481EG from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145481EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - MC145481EG-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface 6 b PCM Audio Interface 20-SOIC

PCM, Filter Interface 6 b PCM Audio Interface 20-SOIC

Buy Now Datasheet
Interface - Interface - CODECs - MC145481EG - 135054-MC145481EG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - MC145481EG
135054-MC145481EG
Interface - Interface - CODECs - MC145481EG 135054-MC145481EG
Manufacturer: NXP Win Source Part Number: 135054-MC145481EG Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: PCM Audio Interface Resolution (Bits): 6 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Digital Supply Voltage: 2.7 V to 5.25 V

Manufacturer: NXP
Win Source Part Number: 135054-MC145481EG
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 6 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Digital Supply Voltage: 2.7 V to 5.25 V

Buy Now Datasheet
CODECS - MC145481EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface 6 b PCM Audio Interface 20-SOIC

PCM, Filter Interface 6 b PCM Audio Interface 20-SOIC

Buy Now Datasheet
Interface - CODECs - MC145481EG - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
MC145481EG
Interface - CODECs MC145481EG
IC CODEC-FILTER PCM 3V 20-SOIC

IC CODEC-FILTER PCM 3V 20-SOIC

Supplier's Site Datasheet
IC CODEC-FILTER PCM 3V 20-SOIC

IC CODEC-FILTER PCM 3V 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-MC145481EG MC145481EG-ND 135054-MC145481EG MC145481EG MC145481EG MC145481EG
Product Name 3V SOIC Interface Transceiver IC CODECS Interface - Interface - CODECs - MC145481EG CODECS Interface - CODECs CODECS
Device Type Transceiver Codec Sensor Interface Codec Sensor Interface; Codec PCM, Filter
Features RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Power Switch ICs - 8259143 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 40 v
Package Type Dso
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - TP3067ADW - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details