PCM, Filter Interface 6 b PCM Audio Interface 20-SOIC
IC CODEC-FILTER PCM 3V 20-SOIC W Product overview: MC145481DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC145481DW can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 044421-MC145481DW
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 6 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Digital Supply Voltage: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
PCM, Filter Interface 6 b PCM Audio Interface 20-SOIC
IC CODEC-FILTER PCM 3V 20-SOIC W
IC CODEC-FILTER PCM 3V 20-SOIC W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MC145481DW-ND | 716-MC145481DW | 044421-MC145481DW | MC145481DW | MC145481DW | MC145481DW |
| Product Name | CODECS | 3V SOIC Interface Transceiver IC | Interface - Interface - CODECs - MC145481DW | CODECS | CODECS | Interface - CODECs |
| Technology | PCM | PCM Audio Interface | ||||
| Device Type | Codec | Transceiver | Sensor Interface | Codec | PCM, Filter | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |