NXP Semiconductors Clock Generators, PLLs, Frequency Synthesizers MC145170D2

Description
"Clock/Frequency Synthesizer, Fanout Buffer (Distribution) IC 185MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock/Frequency Synthesizer, Fanout Buffer (Distribution) IC 185MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC145170D2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC145170D2-ND
Clock Generators, PLLs, Frequency Synthesizers MC145170D2-ND
"Clock/Frequency Synthesizer, Fanout Buffer (Distribution) IC 185MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Clock/Frequency Synthesizer, Fanout Buffer (Distribution) IC 185MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-MC145170D2
Clock and Timing IC 728-MC145170D2
IC CLK/FREQ SYNTH 16SOIC Product overview: MC145170D2 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC145170D2 can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 16SOIC Product overview: MC145170D2 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC145170D2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145170D2 - 107557-MC145170D2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145170D2
107557-MC145170D2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145170D2 107557-MC145170D2
Manufacturer: NXP Win Source Part Number: 107557-MC145170D2 Packaging: Tube/Rail Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 185MHz

Manufacturer: NXP
Win Source Part Number: 107557-MC145170D2
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 185MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145170D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC145170D2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC145170D2
IC CLK/FREQ SYNTH 16SOIC

IC CLK/FREQ SYNTH 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145170D2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC145170D2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC145170D2
IC SERIAL PLL FREQ SYNTH 16-SOIC

IC SERIAL PLL FREQ SYNTH 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number MC145170D2-ND 728-MC145170D2 107557-MC145170D2 MC145170D2 MC145170D2
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145170D2 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock/Frequency Synthesizer, Fanout Buffer (Distribution); Clock Generator Clock Generator Clock/Frequency Synthesizer, Fanout Buffer (Distribution); Clock Generator Clock Generator
Bus Interface Clock Clock Clock Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Tube Surface Mount; 16-SOIC SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock and Timing IC - 728-CDC303NS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
4 suppliers