IC PLL CLOCK/FREQ SYNTH 28SOIC Product overview: MC145151DW2 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC145151DW2 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 131596-MC145151DW2
Packaging: Tube/Rail
Type: PLL Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 9 V
Maximum Input Frequency: 25MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
"PLL Clock/Frequency Synthesizer IC 25MHz 1 28-SOIC (0.295"", 7.50mm Width)"
PLL Clock/Frequency Synthesizer IC 25MHz 1 28-SOIC (0.295", 7.50mm Width)
IC PAR-IN PLL FREQ SYNTH 28-SOIC
IC PLL CLOCK/FREQ SYNTH 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 728-MC145151DW2 | 131596-MC145151DW2 | MC145151DW2-ND | MC145151DW2 | MC145151DW2 | MC145151DW2 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC145151DW2 | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Tube | Surface Mount; 28-SOIC | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 9 volts | 3 to 9 volts | 3 to 9 volts | 3 to 9 volts | 3 to 9 volts | |
| Frequency | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz |