NXP Semiconductors Interface - Interface - Sensor and Detector Interfaces - MC145012ED MC145012ED

Description
Manufacturer: NXP Win Source Part Number: 207839-MC145012ED Packaging: Tube/Rail Type: Smoke Detector Mounting: Through Hole Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Case / Package: 16-PDIP Operating Supply Current: 8μA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207839-MC145012ED Packaging: Tube/Rail Type: Smoke Detector Mounting: Through Hole Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Case / Package: 16-PDIP Operating Supply Current: 8μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - MC145012ED - 207839-MC145012ED - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - MC145012ED
207839-MC145012ED
Interface - Interface - Sensor and Detector Interfaces - MC145012ED 207839-MC145012ED
Manufacturer: NXP Win Source Part Number: 207839-MC145012ED Packaging: Tube/Rail Type: Smoke Detector Mounting: Through Hole Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Case / Package: 16-PDIP Operating Supply Current: 8μA

Manufacturer: NXP
Win Source Part Number: 207839-MC145012ED
Packaging: Tube/Rail
Type: Smoke Detector
Mounting: Through Hole
Output Type: Voltage
Input Type: Photoelectric
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 60°C
Case / Package: 16-PDIP
Operating Supply Current: 8μA

Buy Now Datasheet
Sensor and Detector Interfaces - MC145012ED-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
MC145012ED-ND
Sensor and Detector Interfaces MC145012ED-ND
IC SMOKE DETECTOR WITH I/O 16DIP

IC SMOKE DETECTOR WITH I/O 16DIP

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
752-MC145012ED
Interface Transceiver IC 752-MC145012ED
ANALOG CIRCUIT Product overview: MC145012ED from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC145012ED can be used for catalog matching and distributor lookup.

ANALOG CIRCUIT Product overview: MC145012ED from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC145012ED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - MC145012ED - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
MC145012ED
Sensor and Detector Interfaces MC145012ED
ANALOG CIRCUIT

ANALOG CIRCUIT

Buy Now Datasheet
Sensor and Detector Interfaces - MC145012ED - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
MC145012ED
Sensor and Detector Interfaces MC145012ED
IC SMOKE DETECTOR WITH I/O 16DIP

IC SMOKE DETECTOR WITH I/O 16DIP

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - MC145012ED - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
MC145012ED
Interface - Sensor and Detector Interfaces MC145012ED
IC SMOKE DETECTOR WITH I/O 16DIP

IC SMOKE DETECTOR WITH I/O 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - MC145012ED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
MC145012ED
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces MC145012ED
ANALOG CIRCUIT

ANALOG CIRCUIT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 207839-MC145012ED MC145012ED-ND 752-MC145012ED MC145012ED MC145012ED MC145012ED
Product Name Interface - Interface - Sensor and Detector Interfaces - MC145012ED Sensor and Detector Interfaces Interface Transceiver IC Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F) -10 C (14 F) -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3216M-C-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CLC001AJE-TR13-NS - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage 3.6V; Other
View Details