Manufacturer: NXP
Win Source Part Number: 1217749-MC145012DW
Packaging: Tube
Type: Smoke Detector
Mounting Style: SMD
Output Type: Voltage
Input Type: Photoelectric
Supply Current: 8μA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -10°C ~ 60°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: MC145012
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
IC SMOKE DETECT WITH I/O 16SOIC
IC SMOKE DETECT WITH I/O 16SOIC Product overview: MC145012DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC145012DW can be used for catalog matching and distributor lookup.
IC SMOKE DETECT WITH I/O 16SOIC
IC SMOKE DETECT WITH I/O 16SOIC
IC SMOKE DETECT WITH I/O 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1217749-MC145012DW | MC145012DW-ND | 752-MC145012DW | MC145012DW | MC145012DW | MC145012DW |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - MC145012DW | Sensor and Detector Interfaces | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 C (14 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) |