NXP Semiconductors Sensor and Detector Interfaces MC145010P

Description
IC SMOKE DETECT PHOTOELEC 16-DIP
Request a Quote Datasheet
Description
IC SMOKE DETECT PHOTOELEC 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - MC145010P-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
MC145010P-ND
Sensor and Detector Interfaces MC145010P-ND
IC SMOKE DETECT PHOTOELEC 16-DIP

IC SMOKE DETECT PHOTOELEC 16-DIP

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - MC145010P - 1073189-MC145010P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - MC145010P
1073189-MC145010P
Interface - Interface - Sensor and Detector Interfaces - MC145010P 1073189-MC145010P
Manufacturer: NXP Win Source Part Number: 1073189-MC145010P Packaging: Tube/Rail Type: Smoke Detector Mounting: Through Hole Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 60°C Case / Package: 16-PDIP Operating Supply Current: 12μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1073189-MC145010P
Packaging: Tube/Rail
Type: Smoke Detector
Mounting: Through Hole
Output Type: Voltage
Input Type: Photoelectric
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 60°C
Case / Package: 16-PDIP
Operating Supply Current: 12μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
DIP Interface Transceiver IC
752-MC145010P
DIP Interface Transceiver IC 752-MC145010P
IC SMOKE DETECT PHOTOELEC 16-DIP Product overview: MC145010P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC145010P can be used for catalog matching and distributor lookup.

IC SMOKE DETECT PHOTOELEC 16-DIP Product overview: MC145010P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC145010P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - MC145010P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
MC145010P
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces MC145010P
IC SMOKE DETECT PHOTOELEC 16-DIP

IC SMOKE DETECT PHOTOELEC 16-DIP

Supplier's Site
Sensor and Detector Interfaces - MC145010P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
MC145010P
Sensor and Detector Interfaces MC145010P
IC SMOKE DETECT PHOTOELEC 16-DIP

IC SMOKE DETECT PHOTOELEC 16-DIP

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - MC145010P - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
MC145010P
Interface - Sensor and Detector Interfaces MC145010P
IC SMOKE DETECT PHOTOELEC 16-DIP

IC SMOKE DETECT PHOTOELEC 16-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MC145010P-ND 1073189-MC145010P 752-MC145010P MC145010P MC145010P MC145010P
Product Name Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - MC145010P DIP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - CY7C67200-48BAXIT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 2.7V ~ 3.6V, 3V ~ 3.6V
View Details
4 suppliers