NXP Semiconductors PMIC - PMIC - Display Drivers - MC14489BDWE MC14489BDWE

Description
Manufacturer: NXP Win Source Part Number: 074467-MC14489BDWE Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Family Name: MC14489B Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TC9191P; MAX6950CEE; MAX6950CEE-T; Introduction Date: January 24, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074467-MC14489BDWE Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Family Name: MC14489B Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TC9191P; MAX6950CEE; MAX6950CEE-T; Introduction Date: January 24, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MC14489BDWE - 074467-MC14489BDWE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14489BDWE
074467-MC14489BDWE
PMIC - PMIC - Display Drivers - MC14489BDWE 074467-MC14489BDWE
Manufacturer: NXP Win Source Part Number: 074467-MC14489BDWE Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Family Name: MC14489B Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): TC9191P; MAX6950CEE; MAX6950CEE-T; Introduction Date: January 24, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 074467-MC14489BDWE
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Family Name: MC14489B
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 130°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): TC9191P; MAX6950CEE; MAX6950CEE-T;
Introduction Date: January 24, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - MC14489BDWE-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14489BDWE-ND
Display Drivers MC14489BDWE-ND
LED Driver 20-SOIC

LED Driver 20-SOIC

Buy Now Datasheet
Display Drivers - MC14489BDWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MC14489BDWE
Display Drivers MC14489BDWE
LED Driver 20-SOIC

LED Driver 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 074467-MC14489BDWE MC14489BDWE-ND MC14489BDWE
Product Name PMIC - PMIC - Display Drivers - MC14489BDWE Display Drivers Display Drivers
Supply Voltage Other; 4.5 V ~ 5.5 V 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Package Type SOIC; 20-SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Switch ICs - 2238475 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 5962-85016013A - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details