IC DAC 6BIT V-OUT 16SOIC Product overview: MC144111DW from NXP Semiconductors is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 6BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MC144111DW can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 122577-MC144111DW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 6
Data Interface: SPI
Reference Type: Supply
Number of D/A Converters: 4
Differential Output: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 4.5 V to 15 V
Digital Supply Voltage: 4.5 V to 15 V
6 Bit Digital to Analog Converter 4 16-SOIC
6 Bit Digital to Analog Converter 4 16-SOIC
IC QUAD SERIAL D/A CONV 16-SOIC
IC DAC 6BIT V-OUT 16SOIC
IC DAC 6BIT V-OUT 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-MC144111DW | 122577-MC144111DW | MC144111DW-ND | MC144111DW | 568-MC144111DW | MC144111DW | MC144111DW |
| Product Name | 6BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MC144111DW | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | IC QUAD SERIAL D/A CONV 16-SOIC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tube | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295, 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | Tube; Tube | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) |