6 Bit Digital to Analog Converter 6 20-SOIC
Manufacturer: NXP
Win Source Part Number: 140969-MC144110DW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 6
Data Interface: SPI
Reference Type: Supply
Number of D/A Converters: 6
Differential Output: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 15 V
Digital Supply Voltage: 4.5 V to 15 V
IC DAC 6BIT V-OUT 20SOIC Product overview: MC144110DW from NXP Semiconductors is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 6BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-MC144110DW can be used for catalog matching and distributor lookup.
IC DAC 6BIT V-OUT 20SOIC
IC DAC 6BIT V-OUT 20SOIC
6 Bit Digital to Analog Converter 6 20-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | MC144110DW-ND | 140969-MC144110DW | 701-MC144110DW | MC144110DW | MC144110DW | MC144110DW |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - MC144110DW | 6BIT Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC | Tube | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 6 bits | 6 bits |