NXP Semiconductors RF Amplifiers MC13850EPR2

Description
RF Amplifier IC General Purpose 400MHz ~ 2.5GHz 8-MLPD (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 400MHz ~ 2.5GHz 8-MLPD (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MC13850EPR2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MC13850EPR2TR-ND
RF Amplifiers MC13850EPR2TR-ND
RF Amplifier IC General Purpose 400MHz ~ 2.5GHz 8-MLPD (2x2)

RF Amplifier IC General Purpose 400MHz ~ 2.5GHz 8-MLPD (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MC13850EPR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MC13850EPR2
RF and Wireless - RF Amplifiers MC13850EPR2
IC AMP GPS 400MHZ-2.5GHZ 8MLPD

IC AMP GPS 400MHZ-2.5GHZ 8MLPD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MC13850EPR2TR-ND MC13850EPR2
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2500 MHz 400 to 2500 MHz
Minimum Gain 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA535N6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications GNSS
Frequency Range 1164 to 1615 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - ACA1216P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1218 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details