NXP Semiconductors RF Amplifiers MC13820FC

Description
RF Amplifier IC Cellular, ISM, PCS, GPS 800MHz ~ 2.5GHz 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, ISM, PCS, GPS 800MHz ~ 2.5GHz 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MC13820FC-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MC13820FC-ND
RF Amplifiers MC13820FC-ND
RF Amplifier IC Cellular, ISM, PCS, GPS 800MHz ~ 2.5GHz 12-QFN (3x3)

RF Amplifier IC Cellular, ISM, PCS, GPS 800MHz ~ 2.5GHz 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MC13820FC-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, ISM, PCS, GPS
Frequency Range 800 to 2500 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB8858SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - AWL9271P8 - 912298-AWL9271P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
APM-7099PA, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099PA - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details