NXP Semiconductors Newest Parts - MC13233C MC13233C

Description
Manufacturer: NXP Win Source Part Number: 1217456-MC13233C Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 82kB Flash, 5kB RAM Power - Output: 2dBm Sensitivity: -94dBm RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, SPI, UART GPIO: 32 Categories: RF/IF and RFID Supplier Device Package: 48-LGA (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,040 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 22.3mA ~ 34.2mA Transmitting Current: 26.6mA
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1217456-MC13233C Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 82kB Flash, 5kB RAM Power - Output: 2dBm Sensitivity: -94dBm RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, SPI, UART GPIO: 32 Categories: RF/IF and RFID Supplier Device Package: 48-LGA (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,040 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 22.3mA ~ 34.2mA Transmitting Current: 26.6mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MC13233C - 1217456-MC13233C - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC13233C
1217456-MC13233C
Newest Parts - MC13233C 1217456-MC13233C
Manufacturer: NXP Win Source Part Number: 1217456-MC13233C Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Memory Size: 82kB Flash, 5kB RAM Power - Output: 2dBm Sensitivity: -94dBm RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, SPI, UART GPIO: 32 Categories: RF/IF and RFID Supplier Device Package: 48-LGA (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,040 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 22.3mA ~ 34.2mA Transmitting Current: 26.6mA

Manufacturer: NXP
Win Source Part Number: 1217456-MC13233C
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 82kB Flash, 5kB RAM
Power - Output: 2dBm
Sensitivity: -94dBm
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, SPI, UART
GPIO: 32
Categories: RF/IF and RFID
Supplier Device Package: 48-LGA (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 250kbps
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,040
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
Receiving Current: 22.3mA ~ 34.2mA
Transmitting Current: 26.6mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1217456-MC13233C
Product Name Newest Parts - MC13233C
Interface I2C, SPI, UART
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details