NXP Semiconductors RF/IF and RFID MC13213

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 074438-MC13213 Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 71-VFLGA Standard Package: 1300 Catalog: MC1321x Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.4 V Protocol: Zigbee Memory Size: 60kB Flash 4kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI UART GPIO: 32 Current - Transmitting: 30mA Family Name: MC13213 Introduction Date: May 11, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 074438-MC13213 Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 71-VFLGA Standard Package: 1300 Catalog: MC1321x Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.4 V Protocol: Zigbee Memory Size: 60kB Flash 4kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI UART GPIO: 32 Current - Transmitting: 30mA Family Name: MC13213 Introduction Date: May 11, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 074438-MC13213 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
074438-MC13213
RF/IF and RFID 074438-MC13213
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 074438-MC13213 Category: RF/IF and RFID Family: RF Transceiver ICs Packaging: Tray Type: TxRx + MCU Operating Temperature Range: -40°C ~ 85°C Package: 71-VFLGA Standard Package: 1300 Catalog: MC1321x Frequency: 2.4GHz Operating Supply Voltage: 2 V ~ 3.4 V Protocol: Zigbee Memory Size: 60kB Flash 4kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI UART GPIO: 32 Current - Transmitting: 30mA Family Name: MC13213 Introduction Date: May 11, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 074438-MC13213
Category: RF/IF and RFID
Family: RF Transceiver ICs
Packaging: Tray
Type: TxRx + MCU
Operating Temperature Range: -40°C ~ 85°C
Package: 71-VFLGA
Standard Package: 1300
Catalog: MC1321x
Frequency: 2.4GHz
Operating Supply Voltage: 2 V ~ 3.4 V
Protocol: Zigbee
Memory Size: 60kB Flash 4kB RAM
Power - Output: 3dBm
Sensitivity: -92dBm
Data Rate (Max): 250kbps
Current - Receiving: 37mA
RF Family/Standard: 802.15.4 General ISM > 1GHz
Modulation: O-QPSK
Serial Interfaces: SPI UART
GPIO: 32
Current - Transmitting: 30mA
Family Name: MC13213
Introduction Date: May 11, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 074438-MC13213
Product Name RF/IF and RFID
Interface SPI UART
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details