NXP Semiconductors RF Transceiver ICs - MC13212 MC13212

Description
Manufacturer: NXP Win Source Part Number: 1217455-MC13212 Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB RAM Power - Output: 3dBm Sensitivity: -92dBm RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Categories: RF/IF and RFID Supplier Device Package: 71-LGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 71-VFLGA Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.4V Receiving Current: 37mA Transmitting Current: 30mA
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1217455-MC13212 Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB RAM Power - Output: 3dBm Sensitivity: -92dBm RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Categories: RF/IF and RFID Supplier Device Package: 71-LGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 71-VFLGA Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.4V Receiving Current: 37mA Transmitting Current: 30mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13212 - 1217455-MC13212 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13212
1217455-MC13212
RF Transceiver ICs - MC13212 1217455-MC13212
Manufacturer: NXP Win Source Part Number: 1217455-MC13212 Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB RAM Power - Output: 3dBm Sensitivity: -92dBm RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Categories: RF/IF and RFID Supplier Device Package: 71-LGA (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 71-VFLGA Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.4V Receiving Current: 37mA Transmitting Current: 30mA

Manufacturer: NXP
Win Source Part Number: 1217455-MC13212
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Memory Size: 32kB Flash, 2kB RAM
Power - Output: 3dBm
Sensitivity: -92dBm
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, SPI
GPIO: 32
Categories: RF/IF and RFID
Supplier Device Package: 71-LGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 71-VFLGA Exposed Pad
Data Rate (Maximum): 250kbps
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.4V
Receiving Current: 37mA
Transmitting Current: 30mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1217455-MC13212
Product Name RF Transceiver ICs - MC13212
RFID Product Transceiver
Interface I2C, SPI
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details