NXP Semiconductors RF Transceiver ICs MC13211R2

Description
IC RF TxRx + MCU 802.15.4 2.4GHz 71-VFLGA Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 2.4GHz 71-VFLGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13211R2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
MC13211R2TR-ND
RF Transceiver ICs MC13211R2TR-ND
IC RF TxRx + MCU 802.15.4 2.4GHz 71-VFLGA Exposed Pad

IC RF TxRx + MCU 802.15.4 2.4GHz 71-VFLGA Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MC13211R2TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 250 kbps
Bias Current 37 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24AP2-1CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54ACQ244W-QML - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - SI4766-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details