NXP Semiconductors RF Transceiver ICs - MC13202FCR2 MC13202FCR2

Description
Manufacturer: NXP Win Source Part Number: 022544-MC13202FCR2 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 4dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 022544-MC13202FCR2 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 4dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13202FCR2 - 022544-MC13202FCR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13202FCR2
022544-MC13202FCR2
RF Transceiver ICs - MC13202FCR2 022544-MC13202FCR2
Manufacturer: NXP Win Source Part Number: 022544-MC13202FCR2 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 4dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 022544-MC13202FCR2
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Protocol: Zigbee
Power - Output: 4dBm
Sensitivity: -92dBm
Data Rate (Max): 250kbps
Current - Receiving: 37mA
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
GPIO: 7
Current - Transmitting: 30mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.4 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MC13202FCR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MC13202FCR2
RF and Wireless - RF Transceiver ICs MC13202FCR2
IC RF TXRX 802.15.4 32VFQFN

IC RF TXRX 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 022544-MC13202FCR2 MC13202FCR2
Product Name RF Transceiver ICs - MC13202FCR2 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm
Output Power 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details