The MC13201FCR2 is a 2.4 GHz low-power transceiver compliant with the IEEE 802.15.4 standard, designed for short-range wireless data links and networks. It is packaged in a QFN-32 case and interfaces with a microcontroller via a four-wire SPI and an interrupt request output. The device supports point-to-point and star network topologies when paired with appropriate software and MCU.
IC RF TXRX 802.15.4 32VFQFN Product overview: MC13201FCR2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-MC13201FCR2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-MC13201FCR2 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2V ~ 3.4V |