NXP Semiconductors Newest Parts - MC13201FC MC13201FC

Description
Manufacturer: NXP Win Source Part Number: 1217453-MC13201FC Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -91dBm RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.4V Receiving Current: 37mA Transmitting Current: 30mA
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1217453-MC13201FC Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -91dBm RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.4V Receiving Current: 37mA Transmitting Current: 30mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MC13201FC - 1217453-MC13201FC - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC13201FC
1217453-MC13201FC
Newest Parts - MC13201FC 1217453-MC13201FC
Manufacturer: NXP Win Source Part Number: 1217453-MC13201FC Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -91dBm RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.4V Receiving Current: 37mA Transmitting Current: 30mA

Manufacturer: NXP
Win Source Part Number: 1217453-MC13201FC
Packaging: Tray
Type: TxRx Only
Mounting Style: SMD
Frequency: 2.4GHz
Power - Output: 4dBm
Sensitivity: -91dBm
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
GPIO: 7
Categories: RF/IF and RFID
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 250kbps
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,450
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.4V
Receiving Current: 37mA
Transmitting Current: 30mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1217453-MC13201FC
Product Name Newest Parts - MC13201FC
Interface SPI
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details