NXP Semiconductors RF Transceiver ICs - MC13193FC MC13193FC

Description
Manufacturer: NXP Win Source Part Number: 1217452-MC13193FC Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Power - Output: 4dBm Sensitivity: -92dBm RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI GPIO: 7 Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.4V Receiving Current: 37mA Transmitting Current: 30mA
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1217452-MC13193FC Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Power - Output: 4dBm Sensitivity: -92dBm RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI GPIO: 7 Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.4V Receiving Current: 37mA Transmitting Current: 30mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13193FC - 1217452-MC13193FC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13193FC
1217452-MC13193FC
RF Transceiver ICs - MC13193FC 1217452-MC13193FC
Manufacturer: NXP Win Source Part Number: 1217452-MC13193FC Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 2.4GHz Protocol: Zigbee Power - Output: 4dBm Sensitivity: -92dBm RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI GPIO: 7 Categories: RF/IF and RFID Supplier Device Package: 32-QFN (5x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 3.4V Receiving Current: 37mA Transmitting Current: 30mA

Manufacturer: NXP
Win Source Part Number: 1217452-MC13193FC
Packaging: Tray
Type: TxRx Only
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Zigbee
Power - Output: 4dBm
Sensitivity: -92dBm
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: O-QPSK
Serial Interfaces: SPI
GPIO: 7
Categories: RF/IF and RFID
Supplier Device Package: 32-QFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-VFQFN Exposed Pad
Data Rate (Maximum): 250kbps
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 3.4V
Receiving Current: 37mA
Transmitting Current: 30mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1217452-MC13193FC
Product Name RF Transceiver ICs - MC13193FC
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details