NXP Semiconductors RF Transceiver ICs - MC13192FC MC13192FC

Description
Manufacturer: NXP Win Source Part Number: 143420-MC13192FC Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 4dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.4 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 143420-MC13192FC Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 4dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.4 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13192FC - 143420-MC13192FC - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13192FC
143420-MC13192FC
RF Transceiver ICs - MC13192FC 143420-MC13192FC
Manufacturer: NXP Win Source Part Number: 143420-MC13192FC Packaging: Tray Type: TxRx Only Frequency: 2.4GHz Protocol: Zigbee Power - Output: 4dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.4 V

Manufacturer: NXP
Win Source Part Number: 143420-MC13192FC
Packaging: Tray
Type: TxRx Only
Frequency: 2.4GHz
Protocol: Zigbee
Power - Output: 4dBm
Sensitivity: -92dBm
Data Rate (Max): 250kbps
Current - Receiving: 37mA
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
GPIO: 7
Current - Transmitting: 30mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.4 V

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MC13192FC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MC13192FC
RF and Wireless - RF Transceiver ICs MC13192FC
RF AND BASEBAND CIRCUIT, BICMOS

RF AND BASEBAND CIRCUIT, BICMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 143420-MC13192FC MC13192FC
Product Name RF Transceiver ICs - MC13192FC RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -92 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details