The MC13192FC is a 2.4 GHz low power transceiver for IEEE 802.15.4 applications, packaged in a QFN-32 case. It supports 250 kbps O-QPSK data modulation with 16 selectable channels, operates over a supply voltage range of 2.0 to 3.4 V, and has a receive sensitivity of less than -92 dBm at 1.0% packet error rate. Its programmable output power ranges from -27 dBm to 4 dBm, with a nominal 0 dBm. The device includes three power-down modes, offering currents below 1 µA in off mode and 35 µA in doze mode. It features seven GPIOs, an SPI interface, and an interrupt output for microcontroller communication. Operating temperature ranges from -40 °C to 85 °C. The package is RoHS compliant, meets MSL 3 moisture sensitivity, and supports a 260 °C peak reflow temperature.
RF AND BASEBAND CIRCUIT, BICMOS, Product overview: MC13192FC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-MC13192FC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 879-MC13192FC |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 2V ~ 3.4V |