NXP Semiconductors Clock Buffers, Drivers MC100ES6111FA

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.7GHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.7GHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100ES6111FA-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100ES6111FA-ND
Clock Buffers, Drivers MC100ES6111FA-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.7GHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 2.7GHz 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6111FA
127966-MC100ES6111FA
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6111FA 127966-MC100ES6111FA
Manufacturer: NXP Win Source Part Number: 127966-MC100ES6111FA Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, HSTL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: 32-LQFP (9x9) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 2.7GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CDCLVD110AVFRG4; MC100ES6111FAR2; MC100ES6111FA; SY89465UMYTR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 127966-MC100ES6111FA
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, HSTL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: 32-LQFP (9x9)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 2.7GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCLVD110AVFRG4; MC100ES6111FAR2; MC100ES6111FA; SY89465UMYTR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100ES6111FA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100ES6111FA
Clock/Timing - Clock Buffers, Drivers MC100ES6111FA
IC CLK BUFFER 2:10 2.7GHZ 32LQFP

IC CLK BUFFER 2:10 2.7GHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100ES6111FA-ND 127966-MC100ES6111FA MC100ES6111FA
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100ES6111FA Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL
Package Type Surface Mount; 32-LQFP Surface Mount; 32-LQFP (9x9) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYW320OXC-3T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details