NXP Semiconductors Connectors,Interconnects MC08XS6421CEKR2

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Switch Type: Snap Dome Output Configuration: Half Bridge (14) Output Type: Inverted Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Current - Output (Max): 2.7A Rds On (Typ): 225mOhm LS, 225mOhm HS Fault Protection: Current Limiting (Fixed) Open Load Detect Over Temperature Over Voltage
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Switch Type: Snap Dome Output Configuration: Half Bridge (14) Output Type: Inverted Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Current - Output (Max): 2.7A Rds On (Typ): 225mOhm LS, 225mOhm HS Fault Protection: Current Limiting (Fixed) Open Load Detect Over Temperature Over Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Switch Type: Snap Dome Output Configuration: Half Bridge (14) Output Type: Inverted Voltage - Load: 4.5V ~ 16V Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V Current - Output (Max): 2.7A Rds On (Typ): 225mOhm LS, 225mOhm HS Fault Protection: Current Limiting (Fixed) Open Load Detect Over Temperature Over Voltage

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Switch Type: Snap Dome
Output Configuration: Half Bridge (14)
Output Type: Inverted
Voltage - Load: 4.5V ~ 16V
Voltage - Supply (Vcc/Vdd): 1.7V ~ 3.6V
Current - Output (Max): 2.7A
Rds On (Typ): 225mOhm LS, 225mOhm HS
Fault Protection: Current Limiting (Fixed) Open Load Detect Over Temperature Over Voltage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip to Banana Socket, Adapter - 8016 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 10.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
N (M) St. Connector for RG316 Cable - ET-NMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details