NXP Semiconductors RF Amplifiers MBC13706ADMR2

Description
IC GSM LNA W/GAIN CTRL MICRO-8
Request a Quote Datasheet
Description
IC GSM LNA W/GAIN CTRL MICRO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MBC13706ADMTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MBC13706ADMTR-ND
RF Amplifiers MBC13706ADMTR-ND
IC GSM LNA W/GAIN CTRL MICRO-8

IC GSM LNA W/GAIN CTRL MICRO-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MBC13706ADMTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM
Frequency Range 925 to 960 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8831TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Specs
Applications RF Microwave
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details